TE Connectivity Circular Connector, Plug, 61 Position, 24-61, In Line; Product Range Deutsch - Te Connectivity AFD57-24-61PN-6140

Description
AFD 61C 61#20 PIN PLUG LC
Request a Quote
Description
AFD 61C 61#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-24-61PN-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 PIN PLUG LC

AFD 61C 61#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 61 Position, 24-61, In Line; Product Range Deutsch - Te Connectivity - 90T3351 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 61 Position, 24-61, In Line; Product Range Deutsch - Te Connectivity
90T3351
Circular Connector, Plug, 61 Position, 24-61, In Line; Product Range Deutsch - Te Connectivity 90T3351
CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-24-61PN-6140 90T3351
Product Name Circular Connector, Plug, 61 Position, 24-61, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details