TE Connectivity Circular Connector, Plug, 31 Position, 24-31, In Line; Product Range Deutsch - Te Connectivity AFD57-24-31SN-LC

Description
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 24-31, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 24-31, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 31 Position, 24-31, In Line; Product Range Deutsch - Te Connectivity - 90T3315 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 31 Position, 24-31, In Line; Product Range Deutsch - Te Connectivity
90T3315
Circular Connector, Plug, 31 Position, 24-31, In Line; Product Range Deutsch - Te Connectivity 90T3315
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 24-31, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 31 POSITION, 24-31, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T3315
Product Name Circular Connector, Plug, 31 Position, 24-31, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details