TE Connectivity Circular, Plug, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity AFD57-24-19PY-6140

Description
AFD 19C 19#12 PIN PLUG LC
Request a Quote
Description
AFD 19C 19#12 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-24-19PY-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 19C 19#12 PIN PLUG LC

AFD 19C 19#12 PIN PLUG LC

Buy Now
Circular, Plug, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 90T3247 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
90T3247
Circular, Plug, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 90T3247
CIRCULAR, PLUG, SIZE 24, 19POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

CIRCULAR, PLUG, SIZE 24, 19POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-24-19PY-6140 90T3247
Product Name Circular, Plug, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products