TE Connectivity Circular, Plug, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity AFD57-24-19PY-6117-LC

Description
AFD 19C 19#12 PIN PLUG LC
Request a Quote
Description
AFD 19C 19#12 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-24-19PY-6117-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 19C 19#12 PIN PLUG LC

AFD 19C 19#12 PIN PLUG LC

Buy Now
Circular, Plug, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 90T3245 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
90T3245
Circular, Plug, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 90T3245
CIRCULAR, PLUG, SIZE 24, 19POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, PLUG, SIZE 24, 19POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-24-19PY-6117-LC 90T3245
Product Name Circular, Plug, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1331-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers
Modular Connectors / Ethernet Connectors - 101V03L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers