TE Connectivity Circular Connector, Plug, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity AFD57-22-55SW-6140

Description
AFD 55C 55#20 SKT PLUG LC
Request a Quote
Description
AFD 55C 55#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-22-55SW-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 55C 55#20 SKT PLUG LC

AFD 55C 55#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity - 86T7968 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity
86T7968
Circular Connector, Plug, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity 86T7968
CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-22-55SW-6140 86T7968
Product Name Circular Connector, Plug, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data