TE Connectivity
Afd 55C 55#20 Pin Plug Deutsch - Te Connectivity
AFD57-22-55PZ-1A
Description
AFD 55C 55#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 55C 55#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 55C 55#20 Pin Plug Deutsch - Te Connectivity
55W0009
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD57-22-55PZ-1A |
55W0009 |
|
Product Name
|
|
Afd 55C 55#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details