TE Connectivity Circular Connector, Plug, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity AFD57-22-55PY-6117

Description
AFD 55C 55#20 PIN PLUG
Request a Quote
Description
AFD 55C 55#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-22-55PY-6117 - PEI-Genesis
Philadelphia, PA, United States
AFD 55C 55#20 PIN PLUG

AFD 55C 55#20 PIN PLUG

Buy Now
Circular Connector, Plug, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity - 86T7941 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity
86T7941
Circular Connector, Plug, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity 86T7941
CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-22-55PY-6117 86T7941
Product Name Circular Connector, Plug, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details