TE Connectivity Circular Connector, Plug, 41 Position, 22-41, In Line; Product Range Deutsch - Te Connectivity AFD57-22-41SY-6233

Description
AFD 41C 27#20 14#16 SKT PLG LC
Request a Quote
Description
AFD 41C 27#20 14#16 SKT PLG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-22-41SY-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 27#20 14#16 SKT PLG LC

AFD 41C 27#20 14#16 SKT PLG LC

Buy Now
Circular Connector, Plug, 41 Position, 22-41, In Line; Product Range Deutsch - Te Connectivity - 86T7914 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 41 Position, 22-41, In Line; Product Range Deutsch - Te Connectivity
86T7914
Circular Connector, Plug, 41 Position, 22-41, In Line; Product Range Deutsch - Te Connectivity 86T7914
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 22-41, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 41 POSITION, 22-41, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-22-41SY-6233 86T7914
Product Name Circular Connector, Plug, 41 Position, 22-41, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details