TE Connectivity Circular Connector, Plug, 41 Position, 22-41, In Line; Product Range Deutsch - Te Connectivity AFD57-22-41SY-6117

Description
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 22-41, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 22-41, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 41 Position, 22-41, In Line; Product Range Deutsch - Te Connectivity - 86T7909 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 41 Position, 22-41, In Line; Product Range Deutsch - Te Connectivity
86T7909
Circular Connector, Plug, 41 Position, 22-41, In Line; Product Range Deutsch - Te Connectivity 86T7909
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 22-41, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 41 POSITION, 22-41, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T7909
Product Name Circular Connector, Plug, 41 Position, 22-41, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 137034897 - Radwell International
Specs
Voltage Rating 125 volts
View Details