TE Connectivity Circular Connector, Plug, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity AFD57-22-21SZ

Description
CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity - 86T7843 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity
86T7843
Circular Connector, Plug, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity 86T7843
CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T7843
Product Name Circular Connector, Plug, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 17-1-2823587-5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-1205-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details