TE Connectivity Circular Connector, Plug, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity AFD57-22-21SZ-LC

Description
CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:Z RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:Z RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity - 86T7844 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity
86T7844
Circular Connector, Plug, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity 86T7844
CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:Z RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:Z RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T7844
Product Name Circular Connector, Plug, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details