TE Connectivity Circular Connector, Plug, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity AFD57-22-21SY

Description
CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity - 86T7835 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity
86T7835
Circular Connector, Plug, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity 86T7835
CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T7835
Product Name Circular Connector, Plug, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - ECP.0S.302.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 10.0 amps
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Modular Connectors / Ethernet Connectors - E221V16E51 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details