TE Connectivity Circular Connector, Plug, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity AFD57-22-21SN-6139

Description
AFD 21C 21#16 SKT PLUG LC
Request a Quote
Description
AFD 21C 21#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-22-21SN-6139 - PEI-Genesis
Philadelphia, PA, United States
AFD 21C 21#16 SKT PLUG LC

AFD 21C 21#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity - 86T7815 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity
86T7815
Circular Connector, Plug, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity 86T7815
CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-22-21SN-6139 86T7815
Product Name Circular Connector, Plug, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FL2G-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Circular Connector Accessories - 2243-114916P2-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers