TE Connectivity Circular Connector, Plug, 12 Position, 22-12, In Line; Product Range Deutsch - Te Connectivity AFD57-22-12SN-6141

Description
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 22-12, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 22-12, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 12 Position, 22-12, In Line; Product Range Deutsch - Te Connectivity - 86T7769 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, 22-12, In Line; Product Range Deutsch - Te Connectivity
86T7769
Circular Connector, Plug, 12 Position, 22-12, In Line; Product Range Deutsch - Te Connectivity 86T7769
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 22-12, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, 22-12, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T7769
Product Name Circular Connector, Plug, 12 Position, 22-12, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data