TE Connectivity Circular Connector, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity AFD57-20-41PY

Description
CIRCULAR CONNECTOR, PLUG, 20-41, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 20-41, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity - 06W5730 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity
06W5730
Circular Connector, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity 06W5730
CIRCULAR CONNECTOR, PLUG, 20-41, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-41, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W5730
Product Name Circular Connector, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products