TE Connectivity Circular Connector, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity AFD57-20-41PY-6233

Description
AFD 41C 41#20 PIN PLUG LC
Request a Quote
Description
AFD 41C 41#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-20-41PY-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 41#20 PIN PLUG LC

AFD 41C 41#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity - 06W5737 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity
06W5737
Circular Connector, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity 06W5737
CIRCULAR CONNECTOR, PLUG, 20-41, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-41, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-20-41PY-6233 06W5737
Product Name Circular Connector, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Coaxial Adapters - NAM4M4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
“N” Male to Double Banana Plug, Adapter - 9415 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details