TE Connectivity Circular Connector, Plug, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity AFD57-20-39SY-6139

Description
AFD 39C 37#20 2#16 SKT PLUG LC
Request a Quote
Description
AFD 39C 37#20 2#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-20-39SY-6139 - PEI-Genesis
Philadelphia, PA, United States
AFD 39C 37#20 2#16 SKT PLUG LC

AFD 39C 37#20 2#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity - 80T3215 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity
80T3215
Circular Connector, Plug, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity 80T3215
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-20-39SY-6139 80T3215
Product Name Circular Connector, Plug, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details