TE Connectivity Circular Connector, Plug, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity AFD57-20-39SX-6233

Description
AFD 39C 37#20 2#16 SKT PLUG LC
Request a Quote
Description
AFD 39C 37#20 2#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-20-39SX-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 39C 37#20 2#16 SKT PLUG LC

AFD 39C 37#20 2#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity - 80T3210 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity
80T3210
Circular Connector, Plug, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity 80T3210
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-20-39SX-6233 80T3210
Product Name Circular Connector, Plug, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190510 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Chameleon - 027-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details