TE Connectivity Circular Connector, Plug, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity AFD57-20-39PY-6233

Description
AFD 39C 37#20 2#16 PIN PLUG LC
Request a Quote
Description
AFD 39C 37#20 2#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-20-39PY-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 39C 37#20 2#16 PIN PLUG LC

AFD 39C 37#20 2#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity - 80T3178 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity
80T3178
Circular Connector, Plug, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity 80T3178
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-20-39PY-6233 80T3178
Product Name Circular Connector, Plug, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details