TE Connectivity Circular Connector, Plug, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity AFD57-20-39PW-6140

Description
AFD 39C 37#20 2#16 PIN PLUG LC
Request a Quote
Description
AFD 39C 37#20 2#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-20-39PW-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 39C 37#20 2#16 PIN PLUG LC

AFD 39C 37#20 2#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity - 80T3160 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity
80T3160
Circular Connector, Plug, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity 80T3160
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-20-39PW-6140 80T3160
Product Name Circular Connector, Plug, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers