TE Connectivity Circular Connector, Plug, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity AFD57-20-16PZ-6141

Description
AFD 16C 16#16 PIN PLUG LC
Request a Quote
Description
AFD 16C 16#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-20-16PZ-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 16C 16#16 PIN PLUG LC

AFD 16C 16#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity - 80T3105 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity
80T3105
Circular Connector, Plug, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity 80T3105
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-20-16PZ-6141 80T3105
Product Name Circular Connector, Plug, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data