AFD 8C 8#12 SKT PLUG LC
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 18-8, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch AFD57-18-8SN-6141 | 90T3208 |
| Product Name | Circular Connector, Plug, 8 Position, 18-8, In Line; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |