TE Connectivity
Afd 8C 8#12 Pin Plug Lc Deutsch - Te Connectivity
AFD57-18-8PN-1A-LC
Description
AFD 8C 8#12 PIN PLUG LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#12 PIN PLUG LC
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#12 Pin Plug Lc Deutsch - Te Connectivity
54W9957
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD57-18-8PN-1A-LC |
54W9957 |
|
Product Name
|
|
Afd 8C 8#12 Pin Plug Lc Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details