TE Connectivity Circular Connector, Plug, 32 Position, 18-32, In Line; Product Range Deutsch - Te Connectivity AFD57-18-32SW

Description
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 32 Position, 18-32, In Line; Product Range Deutsch - Te Connectivity - 90T3154 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32 Position, 18-32, In Line; Product Range Deutsch - Te Connectivity
90T3154
Circular Connector, Plug, 32 Position, 18-32, In Line; Product Range Deutsch - Te Connectivity 90T3154
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T3154
Product Name Circular Connector, Plug, 32 Position, 18-32, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Accessories - 2330-E11256-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details