TE Connectivity Circular Connector, Plug, 32 Position, 18-32, In Line; Product Range Deutsch - Te Connectivity AFD57-18-32PX-6139

Description
AFD 32C 32#20 PIN PLUG LC
Request a Quote
Description
AFD 32C 32#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-18-32PX-6139 - PEI-Genesis
Philadelphia, PA, United States
AFD 32C 32#20 PIN PLUG LC

AFD 32C 32#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 32 Position, 18-32, In Line; Product Range Deutsch - Te Connectivity - 90T3126 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32 Position, 18-32, In Line; Product Range Deutsch - Te Connectivity
90T3126
Circular Connector, Plug, 32 Position, 18-32, In Line; Product Range Deutsch - Te Connectivity 90T3126
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-18-32PX-6139 90T3126
Product Name Circular Connector, Plug, 32 Position, 18-32, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 8821C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details