TE Connectivity Circular Connector, Plug, 32 Position, 18-32, In Line; Product Range Deutsch - Te Connectivity AFD57-18-32PW-6233

Description
AFD 32C 32#20 PIN PLUG LC
Request a Quote
Description
AFD 32C 32#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-18-32PW-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 32C 32#20 PIN PLUG LC

AFD 32C 32#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 32 Position, 18-32, In Line; Product Range Deutsch - Te Connectivity - 90T3121 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32 Position, 18-32, In Line; Product Range Deutsch - Te Connectivity
90T3121
Circular Connector, Plug, 32 Position, 18-32, In Line; Product Range Deutsch - Te Connectivity 90T3121
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-18-32PW-6233 90T3121
Product Name Circular Connector, Plug, 32 Position, 18-32, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2S - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details