TE Connectivity Circular Connector, Plug, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity AFD57-18-11SN-6141

Description
AFD 11C 11#16 SKT PLUG LC
Request a Quote
Description
AFD 11C 11#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-18-11SN-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 11C 11#16 SKT PLUG LC

AFD 11C 11#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity - 90T2992 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity
90T2992
Circular Connector, Plug, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity 90T2992
CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-18-11SN-6141 90T2992
Product Name Circular Connector, Plug, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data