TE Connectivity Circular Connector, Plug, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity AFD57-18-11PY-LC

Description
CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity - 90T2971 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity
90T2971
Circular Connector, Plug, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity 90T2971
CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T2971
Product Name Circular Connector, Plug, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products