TE Connectivity Circular Connector, Plug, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity AFD57-18-11PW-6140

Description
AFD 11C 11#16 PIN PLUG LC
Request a Quote
Description
AFD 11C 11#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-18-11PW-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 11C 11#16 PIN PLUG LC

AFD 11C 11#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity - 90T2959 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity
90T2959
Circular Connector, Plug, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity 90T2959
CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-18-11PW-6140 90T2959
Product Name Circular Connector, Plug, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190501 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details