TE Connectivity Circular Connector, Plug, 8 Position, 16-8, In Line; Product Range Deutsch - Te Connectivity AFD57-16-8PZ

Description
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 16-8, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 16-8, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8 Position, 16-8, In Line; Product Range Deutsch - Te Connectivity - 80T3059 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, 16-8, In Line; Product Range Deutsch - Te Connectivity
80T3059
Circular Connector, Plug, 8 Position, 16-8, In Line; Product Range Deutsch - Te Connectivity 80T3059
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 16-8, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8 POSITION, 16-8, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T3059
Product Name Circular Connector, Plug, 8 Position, 16-8, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products