TE Connectivity
Afd 8C 8#12 Pin Plug Deutsch - Te Connectivity
AFD57-16-8PY-1A
Description
AFD 8C 8#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#12 Pin Plug Deutsch - Te Connectivity
54W9893
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD57-16-8PY-1A |
54W9893 |
|
Product Name
|
|
Afd 8C 8#12 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry
Straight
Voltage Rating
350 volts
View Details