TE Connectivity Circular Connector, Plug, 8 Position, 16-8, In Line; Product Range Deutsch - Te Connectivity AFD57-16-8PX-6140

Description
AFD 8C 8#12 PIN PLUG LC
Request a Quote
Description
AFD 8C 8#12 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-16-8PX-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 PIN PLUG LC

AFD 8C 8#12 PIN PLUG LC

Buy Now
Circular Connector, Plug, 8 Position, 16-8, In Line; Product Range Deutsch - Te Connectivity - 80T3048 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, 16-8, In Line; Product Range Deutsch - Te Connectivity
80T3048
Circular Connector, Plug, 8 Position, 16-8, In Line; Product Range Deutsch - Te Connectivity 80T3048
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 16-8, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8 POSITION, 16-8, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-16-8PX-6140 80T3048
Product Name Circular Connector, Plug, 8 Position, 16-8, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers