TE Connectivity Circular Connector, Plug, 26 Position, 16-26, In Line; Product Range Deutsch - Te Connectivity AFD57-16-26SY-6140

Description
AFD 26C 26#20 SKT PLUG LC
Request a Quote
Description
AFD 26C 26#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-16-26SY-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 26C 26#20 SKT PLUG LC

AFD 26C 26#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 26 Position, 16-26, In Line; Product Range Deutsch - Te Connectivity - 80T3016 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 26 Position, 16-26, In Line; Product Range Deutsch - Te Connectivity
80T3016
Circular Connector, Plug, 26 Position, 16-26, In Line; Product Range Deutsch - Te Connectivity 80T3016
CIRCULAR CONNECTOR, PLUG, 26 POSITION, 16-26, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 26 POSITION, 16-26, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-16-26SY-6140 80T3016
Product Name Circular Connector, Plug, 26 Position, 16-26, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Chameleon - 027-6A03-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details