TE Connectivity Circular Connector, Plug, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity AFD57-14-5SX

Description
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity - 80T2915 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity
80T2915
Circular Connector, Plug, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity 80T2915
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T2915
Product Name Circular Connector, Plug, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Accessories - 2330-L35001-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details