TE Connectivity Circular Connector, Plug, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity AFD57-14-5SX-LC

Description
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity - 80T2916 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity
80T2916
Circular Connector, Plug, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity 80T2916
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T2916
Product Name Circular Connector, Plug, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm QMA 90° Plug - 150550 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
BrightConnX™ Rugged MRD - MRDAR03M15000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 125 volts
View Details
3 suppliers