TE Connectivity
Afd 5C 5#16 Pin Plug Lc Deutsch - Te Connectivity
AFD57-14-5PX-1A-LC
Description
AFD 5C 5#16 PIN PLUG LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 5C 5#16 PIN PLUG LC
Request a Quote
Email Supplier
Suppliers
Afd 5C 5#16 Pin Plug Lc Deutsch - Te Connectivity
54W9850
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD57-14-5PX-1A-LC |
54W9850 |
|
Product Name
|
|
Afd 5C 5#16 Pin Plug Lc Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
2 suppliers
Termination
Crimp
Contact Size (AWG)
? to 6 AWG
View Details
Connector Type
RF and Microwave Connector
View Details
2 suppliers