TE Connectivity Circular Connector, Plug, 4 Position, 14-4, In Line; Product Range Deutsch - Te Connectivity AFD57-14-4SW-6117

Description
AFD 4C 4#12 SKT PLUG
Request a Quote
Description
AFD 4C 4#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-14-4SW-6117 - PEI-Genesis
Philadelphia, PA, United States
AFD 4C 4#12 SKT PLUG

AFD 4C 4#12 SKT PLUG

Buy Now
Circular Connector, Plug, 4 Position, 14-4, In Line; Product Range Deutsch - Te Connectivity - 80T2853 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, 14-4, In Line; Product Range Deutsch - Te Connectivity
80T2853
Circular Connector, Plug, 4 Position, 14-4, In Line; Product Range Deutsch - Te Connectivity 80T2853
CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-14-4SW-6117 80T2853
Product Name Circular Connector, Plug, 4 Position, 14-4, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details