AFD 4C 4#12 SKT PLUG LC
CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch AFD57-14-4SW-6117-LC | 80T2854 |
| Product Name | Circular Connector, Plug, 4 Position, 14-4, In Line; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |