AFD57-14-19PY -- AFD 19C 19#20 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Afd 19C 19#20 Pin Plug Deutsch - Te Connectivity
AFD57-14-19PY
Description
AFD 19C 19#20 PIN PLUG
Description
AFD 19C 19#20 PIN PLUG
Suppliers
Afd 19C 19#20 Pin Plug Deutsch - Te Connectivity
80T2819
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
80T2819 |
|
Product Name
|
Afd 19C 19#20 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers