TE Connectivity Circular Connector, Plug, 18 Position, 14-18, In Line; Product Range Deutsch - Te Connectivity AFD57-14-18SN-6140

Description
AFD 18C 18#20 SKT PLUG LC
Request a Quote
Description
AFD 18C 18#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-14-18SN-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 18C 18#20 SKT PLUG LC

AFD 18C 18#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 18 Position, 14-18, In Line; Product Range Deutsch - Te Connectivity - 80T2760 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18 Position, 14-18, In Line; Product Range Deutsch - Te Connectivity
80T2760
Circular Connector, Plug, 18 Position, 14-18, In Line; Product Range Deutsch - Te Connectivity 80T2760
CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-14-18SN-6140 80T2760
Product Name Circular Connector, Plug, 18 Position, 14-18, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10025026-10001PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers