TE Connectivity Circular Connector, Plug, 18 Position, 14-18, In Line; Product Range Deutsch - Te Connectivity AFD57-14-18PN-6139

Description
CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 18 Position, 14-18, In Line; Product Range Deutsch - Te Connectivity - 90T2928 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18 Position, 14-18, In Line; Product Range Deutsch - Te Connectivity
90T2928
Circular Connector, Plug, 18 Position, 14-18, In Line; Product Range Deutsch - Te Connectivity 90T2928
CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T2928
Product Name Circular Connector, Plug, 18 Position, 14-18, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Circular Connector Housings - 17-1-2359518-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details
2 suppliers
Cable Connectors - NCM-MCB-R500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details