TE Connectivity Circular Connector, Plug, 15 Position, 14-15, In Line; Product Range Deutsch - Te Connectivity AFD57-14-15SY

Description
CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15 Position, 14-15, In Line; Product Range Deutsch - Te Connectivity - 80T2739 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15 Position, 14-15, In Line; Product Range Deutsch - Te Connectivity
80T2739
Circular Connector, Plug, 15 Position, 14-15, In Line; Product Range Deutsch - Te Connectivity 80T2739
CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T2739
Product Name Circular Connector, Plug, 15 Position, 14-15, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details