TE Connectivity Circular Connector, Plug, 15 Position, 14-15, In Line; Product Range Deutsch - Te Connectivity AFD57-14-15SX

Description
CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15 Position, 14-15, In Line; Product Range Deutsch - Te Connectivity - 80T2731 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15 Position, 14-15, In Line; Product Range Deutsch - Te Connectivity
80T2731
Circular Connector, Plug, 15 Position, 14-15, In Line; Product Range Deutsch - Te Connectivity 80T2731
CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T2731
Product Name Circular Connector, Plug, 15 Position, 14-15, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190511 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details
BergStik ® - 10027011-115HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers