TE Connectivity Circular Connector, Plug, 12 Position, 14-12, In Line; Product Range Deutsch - Te Connectivity AFD57-14-12SX-6140

Description
AFD 12C 8#20 4#16 SKT PLUG LC
Request a Quote
Description
AFD 12C 8#20 4#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-14-12SX-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 8#20 4#16 SKT PLUG LC

AFD 12C 8#20 4#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 12 Position, 14-12, In Line; Product Range Deutsch - Te Connectivity - 80T2672 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, 14-12, In Line; Product Range Deutsch - Te Connectivity
80T2672
Circular Connector, Plug, 12 Position, 14-12, In Line; Product Range Deutsch - Te Connectivity 80T2672
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-14-12SX-6140 80T2672
Product Name Circular Connector, Plug, 12 Position, 14-12, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products