TE Connectivity Circular Connector, Plug, 8 Position, 12-8, In Line; Product Range Deutsch - Te Connectivity AFD57-12-8SW-6141

Description
AFD 8C 8#20 SKT PLUG LC
Request a Quote
Description
AFD 8C 8#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-12-8SW-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#20 SKT PLUG LC

AFD 8C 8#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 8 Position, 12-8, In Line; Product Range Deutsch - Te Connectivity - 86T7717 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, 12-8, In Line; Product Range Deutsch - Te Connectivity
86T7717
Circular Connector, Plug, 8 Position, 12-8, In Line; Product Range Deutsch - Te Connectivity 86T7717
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 12-8, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8 POSITION, 12-8, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-12-8SW-6141 86T7717
Product Name Circular Connector, Plug, 8 Position, 12-8, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Chameleon - 027-6A03-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details