TE Connectivity
Afd 8C 8#20 Pin Plug Deutsch - Te Connectivity
AFD57-12-8PN-1A
Description
AFD 8C 8#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#20 Pin Plug Deutsch - Te Connectivity
54W9753
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD57-12-8PN-1A |
54W9753 |
|
Product Name
|
|
Afd 8C 8#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
3 suppliers