TE Connectivity
Afd 8C 8#20 Pin Plug Lc Deutsch - Te Connectivity
AFD57-12-8PN-1A-LC
Description
AFD 8C 8#20 PIN PLUG LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#20 PIN PLUG LC
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#20 Pin Plug Lc Deutsch - Te Connectivity
54W9754
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD57-12-8PN-1A-LC |
54W9754 |
|
Product Name
|
|
Afd 8C 8#20 Pin Plug Lc Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details