AFD 3C 3#16 SKT PLUG LC
CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch AFD57-12-3SN-6141 | 86T7653 |
| Product Name | Circular Connector, Plug, 3 Position, 12-3, In Line; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |