TE Connectivity Circular Connector, Plug, 10 Position, 12-10, In Line; Product Range Deutsch - Te Connectivity AFD57-12-10SW-6117-LC

Description
AFD 10C 10#20 SKT PLUG LC
Request a Quote
Description
AFD 10C 10#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-12-10SW-6117-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 SKT PLUG LC

AFD 10C 10#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 10 Position, 12-10, In Line; Product Range Deutsch - Te Connectivity - 86T7602 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, 12-10, In Line; Product Range Deutsch - Te Connectivity
86T7602
Circular Connector, Plug, 10 Position, 12-10, In Line; Product Range Deutsch - Te Connectivity 86T7602
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:W RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-12-10SW-6117-LC 86T7602
Product Name Circular Connector, Plug, 10 Position, 12-10, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 4720650 - Radwell International
Specs
Connector Type DIN Connector
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2001-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers