TE Connectivity Circular Connector, Plug, 10 Position, 12-10, In Line; Product Range Deutsch - Te Connectivity AFD57-12-10PW-6139

Description
AFD 10C 10#20 PIN PLUG LC
Request a Quote
Description
AFD 10C 10#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-12-10PW-6139 - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 PIN PLUG LC

AFD 10C 10#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 10 Position, 12-10, In Line; Product Range Deutsch - Te Connectivity - 86T7563 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, 12-10, In Line; Product Range Deutsch - Te Connectivity
86T7563
Circular Connector, Plug, 10 Position, 12-10, In Line; Product Range Deutsch - Te Connectivity 86T7563
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-12-10PW-6139 86T7563
Product Name Circular Connector, Plug, 10 Position, 12-10, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data